TE Connectivity Connector Hardware, Mounts, Locks & Retainers WS-SMA-N

Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - WS-SMA-N - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
WS-SMA-N
Connector Hardware, Mounts, Locks & Retainers WS-SMA-N
Body Features Primary Product Material : Phosphor Bronze Primary Product Plating Material : Nickel Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Lockwasher Hardware Accessory Function : Mounting, Latching, Locking & Retention

Body Features


  • Primary Product Material : Phosphor Bronze
  • Primary Product Plating Material : Nickel

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Lockwasher
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
Buy Now Datasheet
Coaxial Connector (RF) Accessories - WS-SMA-N-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Accessories
WS-SMA-N-ND
Coaxial Connector (RF) Accessories WS-SMA-N-ND
Connector Lockwasher For SMA Connectors

Connector Lockwasher For SMA Connectors

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors RF and Microwave Connectors
Product Number WS-SMA-N WS-SMA-N-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Coaxial Connector (RF) Accessories
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
2 suppliers
RF Connectors - 1060960-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 6.000 GHz
View Details
7 suppliers
RF Connectors - 1059570-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1050720-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
2 suppliers