Switchcraft, Inc. Audio & Video Connectors UHDBNC94

Description
UHDBNC KIT 4694A, RoHS
Request a Quote Datasheet
Description
UHDBNC KIT 4694A, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio & Video Connectors - UHDBNC94 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Audio & Video Connectors
UHDBNC94
Audio & Video Connectors UHDBNC94
UHDBNC KIT 4694A, RoHS

UHDBNC KIT 4694A, RoHS

Buy Now
Coaxial Connector (RF) Assemblies - SC3547-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
SC3547-ND
Coaxial Connector (RF) Assemblies SC3547-ND
BNC, UHD Connector Plug, Male Pin Free Hanging (In-Line) Crimp

BNC, UHD Connector Plug, Male Pin Free Hanging (In-Line) Crimp

Buy Now Datasheet
Rf Coax Conn, Uhd Bnc Plug, Cable; Connector Type Switchcraft/conxall - 49AC0896 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Uhd Bnc Plug, Cable; Connector Type Switchcraft/conxall
49AC0896
Rf Coax Conn, Uhd Bnc Plug, Cable; Connector Type Switchcraft/conxall 49AC0896
RF COAX CONN, UHD BNC PLUG, CABLE; Connector Type:UHD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:Belden 4694R; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

RF COAX CONN, UHD BNC PLUG, CABLE; Connector Type:UHD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:Belden 4694R; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number UHDBNC94 SC3547-ND 49AC0896
Product Name Audio & Video Connectors Coaxial Connector (RF) Assemblies Rf Coax Conn, Uhd Bnc Plug, Cable; Connector Type Switchcraft/conxall
Connector Type Audio / Video BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type SMA
Voltage Rating 335 volts
View Details
RF Connectors - 1057165-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 18.000 GHz
View Details
4 suppliers
Coaxial Adapters - 2184244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details