BNC, UHD Connector Plug, Male Pin Free Hanging (In-Line) Crimp
RF COAX CONN, UHD BNC PLUG, CABLE; Connector Type:UHD BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:Belden 4794R; Contact Material:Brass; Frequency Max:- RoHS Compliant: Yes
RF Connectors / Coaxial Connectors UHD BNC for 4794R Cable
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | SC3545-ND | UHDBNC47 | 49AC0894 | UHDBNC47 |
| Product Name | Coaxial Connector (RF) Assemblies | Audio & Video Connectors | Rf Coax Conn, Uhd Bnc Plug, Cable; Connector Type Switchcraft/conxall | RF Connectors / Coaxial Connectors |
| Connector Type | BNC | Audio / Video | BNC |