SMC Corporation of America Pneumatic Non-Return Valves AKH04A-M5

Description
Check Valve, M5x0.8 Male to 4mm Tube
Request a Quote
Description
Check Valve, M5x0.8 Male to 4mm Tube
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Non-Return Valves - 8268112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Non-Return Valves
8268112
Pneumatic Non-Return Valves 8268112
Check Valve, M5x0.8 Male to 4mm Tube

Check Valve, M5x0.8 Male to 4mm Tube

Supplier's Site
Check Valve w/4mm fitting and M5X.8 male threading - 70071915 - Allied Electronics, Inc.
Fort Worth, TX, USA
Check Valve w/4mm fitting and M5X.8 male threading
70071915
Check Valve w/4mm fitting and M5X.8 male threading 70071915
High Flow Capacity Low Cracking Pressure Compact and Light Weight Provides Flow in One Direction Built-In One-Touch Fittings Reduce Installation Time

  • High Flow Capacity
  • Low Cracking Pressure
  • Compact and Light Weight
  • Provides Flow in One Direction
  • Built-In One-Touch Fittings Reduce Installation Time
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Industrial Valves Industrial Valves
Product Number 8268112 70071915
Product Name Pneumatic Non-Return Valves Check Valve w/4mm fitting and M5X.8 male threading
Media Air
Connection Description Tube Fitting; Tube
Valve Type Check
Primary Material Brass / Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Valves - 5000006840-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details
Check Valves - AWWA Swing Check Valves (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Cast Iron; ASTM A126, Class B Cast Iron
Valve Size 2.00 to 30.00 inch (50.80 to 762.00 mm)
View Details
15mm MICROSOL - 01-211P201-H0+13111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.03 inch (0.80 mm)
View Details
VALVES - BP-075-SS-T-F-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details