DigiKey Datasheets for Hall Effect Position Sensors

Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more

Page: 1 2 3 4 5
Product Name Notes
1 CHANNEL CAPACITIVE, FREE WHEEL
12-BIT, AUTOMOTIVE ANGLE SENSOR
2 CHANNEL, FREE WHEEL-UI, ON AXI
8-BIT TO 12.5-BIT, 3S LOW-LATENC
9-BIT TO 13-BIT, DIGITAL, CONTAC
AS5047U-HTSM TSSOP14 LF T&RDP
AS5147U-HTSM TSSOP14 LF T&RDP
AS5171E-HSIT SIP3 LF T&RDP
AS5200L-AMFM MLF16 LF T&RDP
AS5600L-ASOM SOIC8 LF T&RDP
AS5600L-AWLM WLP LF T&R
AUTOMOTIVE-GRADE 8-BIT ANGLE ENC
BOARD MOUNT MOTION & POSITION SE
ELHM, HALL EFFECT, IP68, 5V, 100
ELHM, HALL EFFECT, IP68, 5V, 125
ELHM, HALL EFFECT, IP68, 5V, 150
ELHM, HALL EFFECT, IP68, 5V, 175
ELHM, HALL EFFECT, IP68, 5V, 25M
ELHM, HALL EFFECT, IP68, 5V, 50M
ELHM, HALL EFFECT, IP68, 5V, 75M
EMOTOR DUAL OUTPUT DIFFERENTIAL
Hall Effect Sensor Angle External Magnet, Included Connector
Hall Effect Sensor Angle External Magnet, Included Wire Leads
Hall Effect Sensor Angle External Magnet, Not Included Connector
Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Hall Effect Sensor Angle External Magnet, Not Included Wire Leads
Hall Effect Sensor Angle External Magnet, Not Included
Hall Effect Sensor Angle, Linear, Rotary External Magnet, Not Included Gull Wing
Hall Effect Sensor Angle, Linear, Rotary External Magnet, Not Included PC Pin
Hall Effect Sensor Angle, Linear, Rotary External Magnet, Not Included SMD (SMT) Tab
Hall Effect Sensor Linear Position External Magnet, Included Wire Leads
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Hall Effect Sensor Rotary Position External Magnet, Not Included SMD (SMT) Tab
Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Hall Effect Sensor Rotary Position Round Shaft Solder Lug
HALL-EFFECT ROTARY POSITION SENS
HIGH-PRECISION PROGRAMMABLE LINE
INDUSTRIAL MOTION & POSITION SEN
IQS7221E001QFR
IQS7221E101QFR
POTENTIOMETER, ELECTRICAL ANGLE
PROGRAMMABLE 3D SENSORS WITH STR
PROGRAMMABLE 3D SENSORS WITHOUT
PROGRAMMABLE DUAL DIE 3D SENSORS
PROGRAMMABLE LINEAR HALL SENSOR
ROTARY POSTION SENSOR
SELF-CALIBRATING TPOS CAMSHAFT S
SENSOR ANGLE 360DEG SMD
SENSOR ANGLE SMD
SENSOR ROTARY 360DEG SMD
TRIAXIS PROG ROTARY/LINEAR POSIT

<< Prev Next >>