Grayhill, Inc. Angle, Linear Position Measuring 68PARN-060C

Description
Hall Effect Sensor Rotary Position Cable with Connector
Request a Quote
Description
Hall Effect Sensor Rotary Position Cable with Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Hall Effect Sensor, part number 37AC8133, operates within a supply voltage range of 4.5V to 5.5V and is designed for a maximum rotational speed of 100 RPM. It features a ratiometric analog output, which means the output levels are proportional to the supply voltage. The sensor is built using debris-resistant Hall effect technology and is rated for 7 million rotational cycles, making it suitable for long-term applications. This sensor can be configured for either single or redundant output, providing flexibility based on application needs. It has a typical supply current of 11mA for a single sensor and 22mA for redundant sensors, with a maximum output current of 2.5mA. The recommended load for the output is between 2K and 5.6K Ohms. The operating temperature range is from -40°C to 85°C, and it is designed to withstand various environmental conditions, including humidity and mechanical shock. The sensor is also RoHS compliant and features reverse voltage and overvoltage protection. It is suitable for applications in test and measurement equipment, audio/visual equipment, and engine speed control in agriculture and construction.

Datasheet Summary
Powered by GS/AI

The Hall Effect Sensor, part number 37AC8133, operates within a supply voltage range of 4.5V to 5.5V and is designed for a maximum rotational speed of 100 RPM. It features a ratiometric analog output, which means the output levels are proportional to the supply voltage. The sensor is built using debris-resistant Hall effect technology and is rated for 7 million rotational cycles, making it suitable for long-term applications. This sensor can be configured for either single or redundant output, providing flexibility based on application needs. It has a typical supply current of 11mA for a single sensor and 22mA for redundant sensors, with a maximum output current of 2.5mA. The recommended load for the output is between 2K and 5.6K Ohms. The operating temperature range is from -40°C to 85°C, and it is designed to withstand various environmental conditions, including humidity and mechanical shock. The sensor is also RoHS compliant and features reverse voltage and overvoltage protection. It is suitable for applications in test and measurement equipment, audio/visual equipment, and engine speed control in agriculture and construction.

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 68PARN-060C-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
68PARN-060C-ND
Angle, Linear Position Measuring 68PARN-060C-ND
Hall Effect Sensor Rotary Position Cable with Connector

Hall Effect Sensor Rotary Position Cable with Connector

Buy Now Datasheet
Hall Effect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill - 37AC8133 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill
37AC8133
Hall Effect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill 37AC8133
HALL EFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Cable with Connector; Sensor Housing:-; Output Configuration:Analog ue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes

HALL EFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Cable with Connector; Sensor Housing:-; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
68PARN-060C
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 68PARN-060C
SENSOR ROTARY 360DEG CBL W/CONN

SENSOR ROTARY 360DEG CBL W/CONN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 68PARN-060C-ND 37AC8133 68PARN-060C
Product Name Angle, Linear Position Measuring Hall Effect Sensor, 100Rpm, 4.5V-5.5V; Supply Voltage Dc Min Grayhill Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

DCWV Submersible LVDT Displacement Transducer . Supply 24V, Output 0..10V - DCWV2000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear In Cylinder - TH1 SERIES - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 167 inch (50 to 4250 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - Signal Transfer Cable - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details