Vishay Precision Group Angle, Linear Position Measuring 34THES1ATA2S22

Description
Hall Effect Sensor Rotary Position Slotted Shaft Solder Turret
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Slotted Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 716-1047-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-1047-ND
Angle, Linear Position Measuring 716-1047-ND
Hall Effect Sensor Rotary Position Slotted Shaft Solder Turret

Hall Effect Sensor Rotary Position Slotted Shaft Solder Turret

Buy Now Datasheet
Hall Effect Position Sensor, Servo, +1%, Turrets; Supply Voltage Dc Min Vishay - 83T6156 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Position Sensor, Servo, +1%, Turrets; Supply Voltage Dc Min Vishay
83T6156
Hall Effect Position Sensor, Servo, +1%, Turrets; Supply Voltage Dc Min Vishay 83T6156
HALL EFFECT POSITION SENSOR, SERVO, +1%, TURRETS; Supply Voltage DC Min:5V; Supply Voltage DC Max:-; Sensor Terminals:Pin; Sensor Housing:Cylindrical; Output Configuration:Ratiom etric; Output Voltage Min:3.3V; Switching Speed:- RoHS Compliant: Yes

HALL EFFECT POSITION SENSOR, SERVO, +1%, TURRETS; Supply Voltage DC Min:5V; Supply Voltage DC Max:-; Sensor Terminals:Pin; Sensor Housing:Cylindrical; Output Configuration:Ratiometric; Output Voltage Min:3.3V; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 34THES1ATA2S22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
34THES1ATA2S22
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 34THES1ATA2S22
SENSOR ROTARY 3600DEG SLD TURRET

SENSOR ROTARY 3600DEG SLD TURRET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 716-1047-ND 83T6156 34THES1ATA2S22
Product Name Angle, Linear Position Measuring Hall Effect Position Sensor, Servo, +1%, Turrets; Supply Voltage Dc Min Vishay Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 9094203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 3.94 inch (100 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance image sensors - S15454-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details