TT Electronics Angle, Linear Position Measuring 6127V1A360L.5FS

Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 987-1393-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
987-1393-ND
Angle, Linear Position Measuring 987-1393-ND
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret

Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6127V1A360L.5FS - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V1A360L.5FS
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V1A360L.5FS
SENSOR ROTARY 360DEG SLDR TURRET

SENSOR ROTARY 360DEG SLDR TURRET

Supplier's Site
Sensor, Hall, 0.2V, +20V To -10V, 360Deg; Supply Voltage Dc Min Tt Electronics/bi Technologies - 89W0440 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall, 0.2V, +20V To -10V, 360Deg; Supply Voltage Dc Min Tt Electronics/bi Technologies
89W0440
Sensor, Hall, 0.2V, +20V To -10V, 360Deg; Supply Voltage Dc Min Tt Electronics/bi Technologies 89W0440
SENSOR, HALL, 0.2V, +20V TO -10V, 360DEG; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

SENSOR, HALL, 0.2V, +20V TO -10V, 360DEG; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 987-1393-ND 6127V1A360L.5FS 89W0440
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensor, Hall, 0.2V, +20V To -10V, 360Deg; Supply Voltage Dc Min Tt Electronics/bi Technologies
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYSE-R-PF - Exsenco, LLC
Specs
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
Operating Temperature -4 to 167 F (-20 to 75 C)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
B5L 3D TOF Sensor Module - B5L-A2S-U01-010 - Aratas America LLC
Specs
Sensor Technology Time of Flight Optical Position Sensor
View Details