AKM Semiconductor, Inc. Angle, Linear Position Measuring AK7451

Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet
Description
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 974-1147-2-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
974-1147-2-ND
Angle, Linear Position Measuring 974-1147-2-ND
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AK7451 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AK7451
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AK7451
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site
Angle, Linear Position Measuring - AK7451 - ODG (Origin Data Global)
Shenzhen, China
Angle, Linear Position Measuring
AK7451
Angle, Linear Position Measuring AK7451
SENSOR ANGLE 360DEG SMD

SENSOR ANGLE 360DEG SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 974-1147-2-ND AK7451 AK7451
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor Optical Linear Encoder
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCTH Series Internally Amplified LVDT Displacement Transducer - DCTH3000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
Linear Rod Series with Return Spring - TEX Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 7.87 inch (10 to 200 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details