Bourns, Inc. Angle, Linear Position Measuring AMS22B5A1BHASL321N

Description
Hall Effect Sensor Rotary Position Slotted Shaft Solder Lug
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Slotted Shaft Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-AMS22B5A1BHASL321N-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-AMS22B5A1BHASL321N-ND
Angle, Linear Position Measuring 118-AMS22B5A1BHASL321N-ND
Hall Effect Sensor Rotary Position Slotted Shaft Solder Lug

Hall Effect Sensor Rotary Position Slotted Shaft Solder Lug

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AMS22B5A1BHASL321N - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AMS22B5A1BHASL321N
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AMS22B5A1BHASL321N
SENSOR ROTARY 210DEG SOLDER LUG

SENSOR ROTARY 210DEG SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 118-AMS22B5A1BHASL321N-ND AMS22B5A1BHASL321N
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC10000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 9.84 inch (250 mm)
View Details
Linear Rod Type - LWX-003 Series (pressure EQ) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details