TT Electronics Angle, Linear Position Measuring 6127V1A50L.5FS

Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret
Request a Quote
Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Position Sensor, Hall Effect, Single Turn, model 6120 Series, features a non-contacting design utilizing Hall-effect technology. It has a compact 7/8,Äù diameter and is suitable for applications requiring single-turn position sensing. The sensor operates within a supply voltage range of 4.5V to 5.5V and provides an analog output voltage starting from 200mV. The sensor is designed with a rotatable cylindrical housing and is compliant with RoHS standards. Multiple styles and custom models are available, allowing for flexibility in various engineering applications.

Datasheet Summary
Powered by GS/AI

The Position Sensor, Hall Effect, Single Turn, model 6120 Series, features a non-contacting design utilizing Hall-effect technology. It has a compact 7/8,Äù diameter and is suitable for applications requiring single-turn position sensing. The sensor operates within a supply voltage range of 4.5V to 5.5V and provides an analog output voltage starting from 200mV. The sensor is designed with a rotatable cylindrical housing and is compliant with RoHS standards. Multiple styles and custom models are available, allowing for flexibility in various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 6127V1A50L.5FS-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
6127V1A50L.5FS-ND
Angle, Linear Position Measuring 6127V1A50L.5FS-ND
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret

Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret

Buy Now Datasheet
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies - 85R4169 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies
85R4169
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies 85R4169
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V1A50L.5FS
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V1A50L.5FS
SENSOR ROTARY 50DEG SLDR TURRET

SENSOR ROTARY 50DEG SLDR TURRET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 6127V1A50L.5FS-ND 85R4169 6127V1A50L.5FS
Product Name Angle, Linear Position Measuring Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Open Optical Encoders -  - Renishaw
Specs
Sensor Technology Optical Linear Encoder; Linear Encoder
View Details
Angle, Linear Position Measuring - A1339LLETR-5-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
linear-sensors - LD0-CAA1B-1212-5G00-CAW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 197 inch (5000 mm)
Accuracy 0.0200 %
View Details