TT Electronics Angle, Linear Position Measuring 6127V1A180L.5FS

Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 987-1392-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
987-1392-ND
Angle, Linear Position Measuring 987-1392-ND
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret

Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret

Buy Now Datasheet
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies - 89W0436 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies
89W0436
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies 89W0436
SENSOR, HALL, 0.2V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

SENSOR, HALL, 0.2V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies - 85R4163 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies
85R4163
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies 85R4163
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6127V1A180L.5FS - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V1A180L.5FS
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V1A180L.5FS
SENSOR ROTARY 180DEG SLDR TURRET

SENSOR ROTARY 180DEG SLDR TURRET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 987-1392-ND 89W0436 6127V1A180L.5FS
Product Name Angle, Linear Position Measuring Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Position Sensors - LVDT/LVIT - 015312343000-M - TE Connectivity
Specs
Measurement Range 0.0250 inch (0.6350 mm)
Linearity 0.2500 ±% Full Scale
Operating Temperature -67 to 392 F (-55 to 200 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Displacement Sensor - X-GMPS-1M - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Resolution 1.00E-3 mm (3.94E-5 inches)
Operating Temperature 14 to 158 F (-10 to 70 C)
Interface Serial
View Details