TT Electronics Angle, Linear Position Measuring 6153V1A90L.5

Description
Hall Effect Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 987-1604-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
987-1604-ND
Angle, Linear Position Measuring 987-1604-ND
Hall Effect Sensor Rotary Position Round Shaft Solder Turret

Hall Effect Sensor Rotary Position Round Shaft Solder Turret

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6153V1A90L.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6153V1A90L.5
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6153V1A90L.5
SENSOR ROTARY 360DEG SLDR TURRET

SENSOR ROTARY 360DEG SLDR TURRET

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 987-1604-ND 6153V1A90L.5
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

ACT LVDT Displacement Transducer - ACT4000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
Linear Rod Type - LS1 Series - Novotechnik U.S., Inc.
Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.9843 to 7.87 inch (25 to 200 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - High Efficiency Single Axis Counter - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details