TT Electronics Angle, Linear Position Measuring 6127V1A360L.5

Description
Hall Effect Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 987-1389-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
987-1389-ND
Angle, Linear Position Measuring 987-1389-ND
Hall Effect Sensor Rotary Position Round Shaft Solder Turret

Hall Effect Sensor Rotary Position Round Shaft Solder Turret

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6127V1A360L.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V1A360L.5
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V1A360L.5
SENSOR ROTARY 360DEG SLDR TURRET

SENSOR ROTARY 360DEG SLDR TURRET

Supplier's Site
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies - 89W0439 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies
89W0439
Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies 89W0439
SENSOR, HALL, 0.2V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

SENSOR, HALL, 0.2V, +20V TO -10V, PIN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

Supplier's Site
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies - 95W5482 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies
95W5482
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies 95W5482
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 987-1389-ND 6127V1A360L.5 89W0439
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensor, Hall, 0.2V, +20V To -10V, Pin; Supply Voltage Dc Min Tt Electronics/bi Technologies
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Magnetic Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details
Angle, Linear Position Measuring - 620-ALS31001LUAATN-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
linear-sensors - LD0-CAA1B-1212-3F00-AAW - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details