VISHAY INTERTECHNOLOGY, INC.
981HE0A1WD8H01 -- ANGLE, LINEAR POSITION MEASURING
Vishay Intertechnology, Inc.
Angle, Linear Position Measuring
981HE0A1WD8H01
Description
981 HE 0 A 1 W D 8H01 E1
Request a Quote
Email Supplier
Datasheet
Description
981 HE 0 A 1 W D 8H01 E1
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Linear Position Sensors |
|
Product Number
|
693-981HE0A1WD8H01-ND |
|
Product Name
|
Angle, Linear Position Measuring |
|
Sensor Technology
|
Hall Effect Position Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Sensor Technology
LVDT Linear Position Sensor
Output
Current
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Linear Position Sensor/Switch
Body Shape
Cylindrical
Measurement Range
0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
Sensor Technology
Optical Linear Encoder
Repeatability
0.0020 mils (0.0500 µm)
Sampling Frequency
500 kHz
View Details
Gurley Precision Instruments
Sensor Technology
Linear Encoder
Measurement Range
80.32 inch (2040 mm)
Resolution
1.00E-4 to 0.0050 mm (3.94E-6 to 1.97E-4 inches)
View Details