TT Electronics Angle, Linear Position Measuring 6127V1A60L.5

Description
Hall Effect Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Round Shaft Solder Turret
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 987-1391-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
987-1391-ND
Angle, Linear Position Measuring 987-1391-ND
Hall Effect Sensor Rotary Position Round Shaft Solder Turret

Hall Effect Sensor Rotary Position Round Shaft Solder Turret

Buy Now Datasheet
Sensor, Hall, 0.2V, +20V To -10V, 60Deg; Supply Voltage Dc Min Tt Electronics/bi Technologies - 89W0444 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Hall, 0.2V, +20V To -10V, 60Deg; Supply Voltage Dc Min Tt Electronics/bi Technologies
89W0444
Sensor, Hall, 0.2V, +20V To -10V, 60Deg; Supply Voltage Dc Min Tt Electronics/bi Technologies 89W0444
SENSOR, HALL, 0.2V, +20V TO -10V, 60DEG; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

SENSOR, HALL, 0.2V, +20V TO -10V, 60DEG; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies - 85R4170 - Newark, An Avnet Company
Chicago, IL, United States
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies
85R4170
Position Sensor, Hall Effect, Single Turn; Supply Voltage Dc Min Tt Electronics/bi Technologies 85R4170
POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analog ue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

POSITION SENSOR, HALL EFFECT, SINGLE TURN; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:Cylinder Rotatable; Output Configuration:Analogue; Output Voltage Min:200mV; Switching Speed:- RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 6127V1A60L.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
6127V1A60L.5
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 6127V1A60L.5
SENSOR ROTARY 60DEG SLDR TURRET

SENSOR ROTARY 60DEG SLDR TURRET

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 987-1391-ND 89W0444 6127V1A60L.5
Product Name Angle, Linear Position Measuring Sensor, Hall, 0.2V, +20V To -10V, 60Deg; Supply Voltage Dc Min Tt Electronics/bi Technologies Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Linear Touchless Sensors - TFD4000 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.5512 to 1.97 inch (14 to 50 mm)
Output Voltage
View Details
Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Angle, Linear Position Measuring - A127730-ND - DigiKey
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
2 suppliers
Interferometric Laser Encoders -  - Renishaw
Specs
Sensor Technology Linear Encoder
View Details