Bourns, Inc. Angle, Linear Position Measuring AMS22S5A1BHAFL302

Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-AMS22S5A1BHAFL302-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-AMS22S5A1BHAFL302-ND
Angle, Linear Position Measuring 118-AMS22S5A1BHAFL302-ND
Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug

Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AMS22S5A1BHAFL302 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AMS22S5A1BHAFL302
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AMS22S5A1BHAFL302
SENSOR ROTARY 20DEG SOLDER LUG

SENSOR ROTARY 20DEG SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 118-AMS22S5A1BHAFL302-ND AMS22S5A1BHAFL302
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Measurement Range 3.94 to 19.69 inch (100 to 500 mm)
Linearity 0.5000 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
linear-sensors - LD0-CAA1B-1213-2S60-H3P - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Measurement Range 94.49 inch (2400 mm)
Accuracy 0.1000 %
View Details