Vishay Precision Group Angle, Linear Position Measuring 351HE0B4WA1S22

Description
Hall Effect Sensor Rotary Position Slotted Shaft Wire Leads
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Slotted Shaft Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 693-1000-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
693-1000-ND
Angle, Linear Position Measuring 693-1000-ND
Hall Effect Sensor Rotary Position Slotted Shaft Wire Leads

Hall Effect Sensor Rotary Position Slotted Shaft Wire Leads

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 351HE0B4WA1S22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
351HE0B4WA1S22
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 351HE0B4WA1S22
SENSOR ROTARY 360DEG WIRE LEADS

SENSOR ROTARY 360DEG WIRE LEADS

Supplier's Site
Sensor, 1 Turn, Hall Effect; Supply Voltage Dc Min Vishay - 95M2240 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, 1 Turn, Hall Effect; Supply Voltage Dc Min Vishay
95M2240
Sensor, 1 Turn, Hall Effect; Supply Voltage Dc Min Vishay 95M2240
SENSOR, 1 TURN, HALL EFFECT; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Cylindrical; Output Configuration:Analog ue; Output Voltage Min:-; Switching Speed:-; Product Range:351 RoHS Compliant: Yes

SENSOR, 1 TURN, HALL EFFECT; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Cylindrical; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:-; Product Range:351 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 693-1000-ND 351HE0B4WA1S22 95M2240
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Sensor, 1 Turn, Hall Effect; Supply Voltage Dc Min Vishay
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Chromatic Confocal Sensor-Sensor Head - HPS-CFL037 - Hypersen Technologies Co., Ltd.
Specs
Body Shape Cylindrical
Measurement Range 0.0630 inch (1.6 mm)
Repeatability 0.0161 mils (0.4100 µm)
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Angle, Linear Position Measuring - 620-A33230LLHALT-XY-S-AR-10DKR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers