Variohm EuroSensor Angle, Linear Position Measuring 95528

Description
EURO-MXPS-D-112-1521 -360-1178-50
Request a Quote Datasheet
Description
EURO-MXPS-D-112-1521 -360-1178-50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5555-95528-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5555-95528-ND
Angle, Linear Position Measuring 5555-95528-ND
EURO-MXPS-D-112-1521 -360-1178-50

EURO-MXPS-D-112-1521-360-1178-50

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5555-95528-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 285144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Hall Effect Position Sensor
Power Requirements DC Powered
Diameter 0.9449 inch (24 mm)
View Details
Distance image sensors - S16443-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details