Bourns, Inc. Angle, Linear Position Measuring AMM20B5A1BLASL148

Description
Hall Effect Sensor Rotary Position Slotted Shaft PC Pin
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Slotted Shaft PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-AMM20B5A1BLASL148-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-AMM20B5A1BLASL148-ND
Angle, Linear Position Measuring 118-AMM20B5A1BLASL148-ND
Hall Effect Sensor Rotary Position Slotted Shaft PC Pin

Hall Effect Sensor Rotary Position Slotted Shaft PC Pin

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AMM20B5A1BLASL148 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AMM20B5A1BLASL148
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AMM20B5A1BLASL148
SENSOR ROTARY 3960DEG PC PIN

SENSOR ROTARY 3960DEG PC PIN

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Linear Position Sensors Linear Position Sensors
Product Number 118-AMM20B5A1BLASL148-ND AMM20B5A1BLASL148
Product Name Angle, Linear Position Measuring Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Measurement Range 3.94 to 19.69 inch (100 to 500 mm)
Linearity 0.5000 ±% Full Scale
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details
linear-sensors - LD0-CAA1B-1212-3F90-H2M - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel
Measurement Range 118 inch (3000 mm)
View Details