Sensata Technologies Angle, Linear Position Measuring 93620902

Description
Hall Effect Sensor Rotary Position Flatted Shaft Connector
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Flatted Shaft Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 1724-93620902-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
1724-93620902-ND
Angle, Linear Position Measuring 1724-93620902-ND
Hall Effect Sensor Rotary Position Flatted Shaft Connector

Hall Effect Sensor Rotary Position Flatted Shaft Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 1724-93620902-ND
Product Name Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - 9094209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 1.97 inch (50 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Linear Measurement Solutions - Model LCE | Linear Cable Encoder - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 0.0 to 50 inch (0.0 to 1270 mm)
Resolution 0.0508 mm (0.0020 inches)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details