Vishay Precision Group Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 34THES1BTA2S22

Description
Win Source Part Number: 1057769-34THES1BTA2S 22 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: Solder Turret Package: Bulk Standard Package: 1 Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: Slotted Shaft For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° ~ 3600°, Continuous Voltage - Supply: 5V Mounting Type: Panel Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): HRS100SSAB090; SR4P3-B10; SR4P3-C2; E2E-X1R5F1; E2E2-X5B1-M1; E2E2-X2C134THES1BTA2 S22.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Vishay Spectrol Other Names: 716-1056
Request a Quote Datasheet
Description
Win Source Part Number: 1057769-34THES1BTA2S 22 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: Solder Turret Package: Bulk Standard Package: 1 Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: Slotted Shaft For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° ~ 3600°, Continuous Voltage - Supply: 5V Mounting Type: Panel Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): HRS100SSAB090; SR4P3-B10; SR4P3-C2; E2E-X1R5F1; E2E2-X5B1-M1; E2E2-X2C134THES1BTA2 S22.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Vishay Spectrol Other Names: 716-1056
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 1057769-34THES1BTA2S22 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
1057769-34THES1BTA2S22
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 1057769-34THES1BTA2S22
Win Source Part Number: 1057769-34THES1BTA2S 22 Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: Solder Turret Package: Bulk Standard Package: 1 Technology: Hall Effect Output Signal: Clockwise Increase Output: Analog Voltage Actuator Type: Slotted Shaft For Measuring: Rotary Position Linearity: ±0.5% Rotation Angle - Electrical, Mechanical: 0° ~ 3600°, Continuous Voltage - Supply: 5V Mounting Type: Panel Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): HRS100SSAB090; SR4P3-B10; SR4P3-C2; E2E-X1R5F1; E2E2-X5B1-M1; E2E2-X2C134THES1BTA2 S22.; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8543.70.9860 Mfr: Vishay Spectrol Other Names: 716-1056

Win Source Part Number: 1057769-34THES1BTA2S22
Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Termination Style: Solder Turret
Package: Bulk
Standard Package: 1
Technology: Hall Effect
Output Signal: Clockwise Increase
Output: Analog Voltage
Actuator Type: Slotted Shaft
For Measuring: Rotary Position
Linearity: ±0.5%
Rotation Angle - Electrical, Mechanical: 0° ~ 3600°, Continuous
Voltage - Supply: 5V
Mounting Type: Panel Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): HRS100SSAB090; SR4P3-B10; SR4P3-C2; E2E-X1R5F1; E2E2-X5B1-M1; E2E2-X2C134THES1BTA2S22.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Vishay Spectrol
Other Names: 716-1056

Buy Now Datasheet
Angle, Linear Position Measuring - 716-1056-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
716-1056-ND
Angle, Linear Position Measuring 716-1056-ND
Hall Effect Sensor Rotary Position Slotted Shaft Solder Turret

Hall Effect Sensor Rotary Position Slotted Shaft Solder Turret

Buy Now Datasheet
Hall Effect Position Sensor, Servo, +0.5%, Turrets; Supply Voltage Dc Min Vishay - 83T6157 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Position Sensor, Servo, +0.5%, Turrets; Supply Voltage Dc Min Vishay
83T6157
Hall Effect Position Sensor, Servo, +0.5%, Turrets; Supply Voltage Dc Min Vishay 83T6157
HALL EFFECT POSITION SENSOR, SERVO, +0.5%, TURRETS; Supply Voltage DC Min:5V; Supply Voltage DC Max:-; Sensor Terminals:Pin; Sensor Housing:Cylindrical; Output Configuration:Ratiom etric; Output Voltage Min:3.3V; Switching Speed:- RoHS Compliant: Yes

HALL EFFECT POSITION SENSOR, SERVO, +0.5%, TURRETS; Supply Voltage DC Min:5V; Supply Voltage DC Max:-; Sensor Terminals:Pin; Sensor Housing:Cylindrical; Output Configuration:Ratiometric; Output Voltage Min:3.3V; Switching Speed:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - 34THES1BTA2S22 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
34THES1BTA2S22
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring 34THES1BTA2S22
SENSOR ROTARY 3600DEG SLD TURRET

SENSOR ROTARY 3600DEG SLD TURRET

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 1057769-34THES1BTA2S22 716-1056-ND 83T6157 34THES1BTA2S22
Product Name Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring Angle, Linear Position Measuring Hall Effect Position Sensor, Servo, +0.5%, Turrets; Supply Voltage Dc Min Vishay Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

LIN Extreme Environment Displacement Transducer - LIN56A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
Linear Measurement Solutions - Model TR1 Tru-Trac® - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Linear Encoder Speed 15240 mm/sec (36000 in/min)
View Details
Linear Side Actuated - TP1 Series - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 177 inch (50 to 4500 mm)
Output Voltage; Current
View Details
Positioning Measurement Systems - E Type - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details