Bourns, Inc. Angle, Linear Position Measuring AMS22S5A1BHAFL334

Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Request a Quote Datasheet
Description
Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 118-AMS22S5A1BHAFL334-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
118-AMS22S5A1BHAFL334-ND
Angle, Linear Position Measuring 118-AMS22S5A1BHAFL334-ND
Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug

Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug

Buy Now Datasheet
Position Sensors - Angle, Linear Position Measuring - AMS22S5A1BHAFL334 - 911408-AMS22S5A1BHAFL334 - Win Source Electronics
Laguna Hills, CA, United States
Position Sensors - Angle, Linear Position Measuring - AMS22S5A1BHAFL334
911408-AMS22S5A1BHAFL334
Position Sensors - Angle, Linear Position Measuring - AMS22S5A1BHAFL334 911408-AMS22S5A1BHAFL334
Manufacturer: Bourns Inc. Win Source Part Number: 911408-AMS22S5A1BHAF L334 Series: AMS22S Operating Temperature Range: -40°C ~ 125°C Features: Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug Package: Bulk Package: Module, Flatted Shaft Mounting: Panel Mount Family Name: AMS22S Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8050

Manufacturer: Bourns Inc.
Win Source Part Number: 911408-AMS22S5A1BHAFL334
Series: AMS22S
Operating Temperature Range: -40°C ~ 125°C
Features: Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Package: Bulk
Package: Module, Flatted Shaft
Mounting: Panel Mount
Family Name: AMS22S
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8050

Buy Now Datasheet
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring - AMS22S5A1BHAFL334 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
AMS22S5A1BHAFL334
Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring AMS22S5A1BHAFL334
SENSOR ROTARY 340DEG SOLDER LUG

SENSOR ROTARY 340DEG SOLDER LUG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Linear Position Sensors Linear Position Sensors Linear Position Sensors
Product Number 118-AMS22S5A1BHAFL334-ND 911408-AMS22S5A1BHAFL334 AMS22S5A1BHAFL334
Product Name Angle, Linear Position Measuring Position Sensors - Angle, Linear Position Measuring - AMS22S5A1BHAFL334 Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Sensor Technology Hall Effect Position Sensor Hall Effect Position Sensor LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 - Encoders Series IERS3-500 optical Encoder, digital outputs 3 channels, 250 - 500 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
LVDT Sensors - 02560392-000 - TE Connectivity
Specs
Operating Temperature -67 to 302 F (-55 to 150 C)
View Details
3 suppliers
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Linear Rod Series with Return Spring - TEX Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 7.87 inch (10 to 200 mm)
Output Voltage
View Details