Accessories for Testo 435 Indoor Air Quality Meters
Sensor Type = NTC
Probe Type = Air
Probe Length = 50 mm, 115 mm
Probe Diameter = 4 mm, 5 mm
Maximum Temperature Measurement = +125 °C
Cable Length = 1.2m
Best Accuracy = ±0.2 °C
Accessories for Testo 435 Indoor Air Quality Meters
Sensor Type = NTC
Probe Type = Air
Probe Length = 50 mm, 115 mm
Probe Diameter = 4 mm, 5 mm
Maximum Temperature Measurement = +125 °C
Cable Length = 1.2m
Best Accuracy = ±0.2 °C
Calibrated = SYSCAL
| RS Components, Ltd. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 5120525 |
| Sensed Temperature | 257 F (125 C) |