The new testo 103 is the smallest folding thermometer in its class. Practical and easy to use it is ideal for use in many food applications including, restaurants, catering, food production, quality assurance and food retail
Fast, accurate measurement results. Small and easy to use â just 11 cm long. Hygienic, thanks to an easy-to-clean white ABS housing. Robust â fulfils protection class IP55. Versatile and adaptable measurement depending on the conditions, thanks to the variable fold-out angle from >30°. Conforms to HACCP and EN 13485 . Narrow probe tip is ideal for spot check measurements
Sensor Type = NTC
Probe Type = Penetration
Probe Tip Type = Narrow
Probe Length = 75mm
Probe Diameter = 3mm
Maximum Temperature Measurement = +220 °C
Best Accuracy = ±0.5 °C
The new testo 103 is the smallest folding thermometer in its class. Practical and easy to use it is ideal for use in many food applications including, restaurants, catering, food production, quality assurance and food retail
Fast, accurate measurement results. Small and easy to use â just 11 cm long. Hygienic, thanks to an easy-to-clean white ABS housing. Robust â fulfils protection class IP55. Versatile and adaptable measurement depending on the conditions, thanks to the variable fold-out angle from >30°. Conforms to HACCP and EN 13485 . Narrow probe tip is ideal for spot check measurements
Sensor Type = NTC
Probe Type = Penetration
Probe Tip Type = Narrow
Probe Length = 75mm
Probe Diameter = 3mm
Maximum Temperature Measurement = +220 °C
Best Accuracy = ±0.5 °C
Calibrated = RSCAL
| RS Components, Ltd. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 7203776 |
| Sensed Temperature | 428 F (220 C) |