The new testo 104 is the first waterproof folding thermometer. Robust and hygienic it is suitable for many applications in food production and quality assurance
Ideally suited to core temperature measurements thanks to a robust metal folding joint and a long, stable measurement probe. Protection class IP65, allows cleaning under running water and use in all conditions. Rubber-coated surface for non-slip handling. A large, illuminated display allows fast and error-free readout of the measurement values. Automatic final value recognition thanks to Auto-Hold and storage of min./max. values. Conforms to HACCP and EN 13485
Sensor Type = NTC
Probe Type = Penetration
Probe Tip Type = Narrow
Probe Length = 106mm
Probe Diameter = 3mm
Maximum Temperature Measurement = +250 °C
Best Accuracy = ±0.5 °C
Calibrated = RSCAL
The new testo 104 is the first waterproof folding thermometer. Robust and hygienic it is suitable for many applications in food production and quality assurance
Ideally suited to core temperature measurements thanks to a robust metal folding joint and a long, stable measurement probe. Protection class IP65, allows cleaning under running water and use in all conditions. Rubber-coated surface for non-slip handling. A large, illuminated display allows fast and error-free readout of the measurement values. Automatic final value recognition thanks to Auto-Hold and storage of min./max. values. Conforms to HACCP and EN 13485
Sensor Type = NTC
Probe Type = Penetration
Probe Tip Type = Narrow
Probe Length = 106mm
Probe Diameter = 3mm
Maximum Temperature Measurement = +250 °C
Best Accuracy = ±0.5 °C
| RS Components, Ltd. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 7161159 |
| Sensed Temperature | 482 F (250 C) |