Please order article 913-2608 for testo heating set 0563 0004. This is a Smart Probes set for pressure and temperature measurement on heating systems. It comprises testo clamp thermometer115i ( 913-2594 ), testo differential pressure meter510i ( 913-2588 ), testo IR thermometer 805i ( 913-2591 ), testo Smart Case, heating ( 913-2614 ), AAA batteries and calibration protocol. Compact professional measuring instruments for use with smartphones/tablets. All necessary instruments for measuring non-contact, flow and return temperature, gas flow pressure. Measurement data analysed and sent via testo Smart Probes App. Measurement data analysis as a table or graph. Set includes testo Smart Case Sensor Type = Infrared, NTC, Pressure Probe Diameter = 4 mm, 5 mm Maximum Temperature Measurement = +150 (Testo 115i) °C, +250 (Testo 805i) °C Best Accuracy = ±0.05 hPa (Testo 510i), ±1.3 (Testo 115i) °C, ±1.5 (Testo 805i) °C
Please order article 913-2608 for testo heating set 0563 0004. This is a Smart Probes set for pressure and temperature measurement on heating systems. It comprises testo clamp thermometer115i ( 913-2594 ), testo differential pressure meter510i ( 913-2588 ), testo IR thermometer 805i ( 913-2591 ), testo Smart Case, heating ( 913-2614 ), AAA batteries and calibration protocol.
Compact professional measuring instruments for use with smartphones/tablets. All necessary instruments for measuring non-contact, flow and return temperature, gas flow pressure. Measurement data analysed and sent via testo Smart Probes App. Measurement data analysis as a table or graph. Set includes testo Smart Case
Sensor Type = Infrared, NTC, Pressure
Probe Diameter = 4 mm, 5 mm
Maximum Temperature Measurement = +150 (Testo 115i) °C, +250 (Testo 805i) °C
Best Accuracy = ±0.05 hPa (Testo 510i), ±1.3 (Testo 115i) °C, ±1.5 (Testo 805i) °C