Please order article 913-2601 for testo refrigeration set 0563 0002. This is a Smart Probes set for servicing, commissioning and error detection on air-conditioning and refrigeration systems. It comprises 2x testo clamp thermometer115i ( 913-2594 ) , 2x testo high pressure meter 549i ( 913-2581 ), testo Smart Case, refrigeration ( 913-2617 ), AAA batteries and calibration protocol. Compact professional measuring instruments for use with smartphones/tablets. Application-specific menus include superheating and sub-cooling. All necessary measuring instruments for refrigeration applications in one set. Fast and easy installation at a pressure connection or the temperature measurement location. Low refrigerant loss because of hoseless application. Measurement data analyzed and sent via testo Smart Probes App. Set includes testo Smart Case Sensor Type = NTC, Pressure Maximum Temperature Measurement = +150 °C Best Accuracy = ±1.3 (Testo 115i) °C, 0.5 % (Testo 549i) Connector Type = 7/16 in UNF
Please order article 913-2601 for testo refrigeration set 0563 0002. This is a Smart Probes set for servicing, commissioning and error detection on air-conditioning and refrigeration systems. It comprises 2x testo clamp thermometer115i ( 913-2594 ) , 2x testo high pressure meter 549i ( 913-2581 ), testo Smart Case, refrigeration ( 913-2617 ), AAA batteries and calibration protocol.
Compact professional measuring instruments for use with smartphones/tablets. Application-specific menus include superheating and sub-cooling. All necessary measuring instruments for refrigeration applications in one set. Fast and easy installation at a pressure connection or the temperature measurement location. Low refrigerant loss because of hoseless application. Measurement data analyzed and sent via testo Smart Probes App. Set includes testo Smart Case
Sensor Type = NTC, Pressure
Maximum Temperature Measurement = +150 °C
Best Accuracy = ±1.3 (Testo 115i) °C, 0.5 % (Testo 549i)
Connector Type = 7/16 in UNF