Fast response digital hand-held thermometer for food industry use. Large LCD display with rubber on/off key and protective rubber boot. Lumberg connector allows selection and replacement of probes. Open probe indication. Long battery life and auto power off after 3 minutes
Sensor Type = Thermistor
Probe Type = Air
Maximum Temperature Measurement = +110 °C
Best Accuracy = ±0.5 °C
Connector Type = Lumberg
| RS Components, Ltd. | |
|---|---|
| Product Category | Thermistor Temperature Probes |
| Product Number | 7121101 |
| Sensed Temperature | 230 F (110 C) |