OMRON Automation and Safety Limit Switches D2HW-C201M

Description
Switch SPDT Chassis Mount
Request a Quote Datasheet
Description
Switch SPDT Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - SW721-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SW721-ND
Limit Switches SW721-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Snap Action, Limit Switches - D2HW-C201M
1032158-D2HW-C201M
Snap Action, Limit Switches - D2HW-C201M 1032158-D2HW-C201M
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1032158-D2HW-C201M Packaging: Bulk Termination Style: Wire Leads Current Rating: 100mA (AC), 2A (DC) Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125V Voltage Rating - DC: 12V Mounting: Chassis Mount Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Mechanical Life: 1,000,000 Cycles Operating Force, Torque: 76gf Release Force: 10gf Differential Travel: 0.010" (0.25mm) Overtravel: 0.055" (1.4mm) Operating Position: 0.250" (6.4mm) Categories: Switches Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1032158-D2HW-C201M
Packaging: Bulk
Termination Style: Wire Leads
Current Rating: 100mA (AC), 2A (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125V
Voltage Rating - DC: 12V
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 100,000 Cycles
Mechanical Life: 1,000,000 Cycles
Operating Force, Torque: 76gf
Release Force: 10gf
Differential Travel: 0.010" (0.25mm)
Overtravel: 0.055" (1.4mm)
Operating Position: 0.250" (6.4mm)
Categories: Switches
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Switches - Limit Switches D2HW-C201M
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number SW721-ND 1032158-D2HW-C201M D2HW-C201M
Product Name Limit Switches Snap Action, Limit Switches - D2HW-C201M Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Wire Leads
Operating Temp -40 to 85 C (-40 to 185 F)
Maximum Current Rating 2 to 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Positive-operation door contacts - AZ 06... - AZ 063 K 08106 -  - Schmersal Inc.
Specs
Normal State Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -30 to 70 C (-22 to 158 F)
View Details
Electromechanical Limit Switch, Rotate From 3150 - 3450 Degrees - S9200A-G163-11 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 3150 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details