OMRON Automation and Safety Switches - Limit Switches D2HW-BR201DR

Description
Win Source Part Number: 1219322-D2HW-BR201DR Category: Switches>Limit Switches Series: D2HW Termination Style: PC Pin Features: Support Posts Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 250 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 76gf Mechanical Life: 1,000,000 Cycles Release Force: 10gf Differential Travel: 0.010" (0.25mm) Overtravel: 0.055" (1.4mm) Operating Position: 0.250" (6.4mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): D2HWBR201DR; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA (AC), 2A (DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: D2HWBR201DR,SW714 Base Product Number: D2HW
Request a Quote Datasheet
Description
Win Source Part Number: 1219322-D2HW-BR201DR Category: Switches>Limit Switches Series: D2HW Termination Style: PC Pin Features: Support Posts Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 250 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 76gf Mechanical Life: 1,000,000 Cycles Release Force: 10gf Differential Travel: 0.010" (0.25mm) Overtravel: 0.055" (1.4mm) Operating Position: 0.250" (6.4mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): D2HWBR201DR; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA (AC), 2A (DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: D2HWBR201DR,SW714 Base Product Number: D2HW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1219322-D2HW-BR201DR
Switches - Limit Switches 1219322-D2HW-BR201DR
Win Source Part Number: 1219322-D2HW-BR201DR Category: Switches>Limit Switches Series: D2HW Termination Style: PC Pin Features: Support Posts Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 12 V Standard Package: 250 Circuit: SPDT Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 100,000 Cycles Operating Force: 76gf Mechanical Life: 1,000,000 Cycles Release Force: 10gf Differential Travel: 0.010" (0.25mm) Overtravel: 0.055" (1.4mm) Operating Position: 0.250" (6.4mm) Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): D2HWBR201DR; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable Current Rating (Amps): 100mA (AC), 2A (DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: D2HWBR201DR,SW714 Base Product Number: D2HW

Win Source Part Number: 1219322-D2HW-BR201DR
Category: Switches>Limit Switches
Series: D2HW
Termination Style: PC Pin
Features: Support Posts
Package: Tray
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 12 V
Standard Package: 250
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 100,000 Cycles
Operating Force: 76gf
Mechanical Life: 1,000,000 Cycles
Release Force: 10gf
Differential Travel: 0.010" (0.25mm)
Overtravel: 0.055" (1.4mm)
Operating Position: 0.250" (6.4mm)
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): D2HWBR201DR;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100mA (AC), 2A (DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: D2HWBR201DR,SW714
Base Product Number: D2HW

Buy Now Datasheet
Limit Switches - SW714-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SW714-ND
Limit Switches SW714-ND
Switch SPDT Through Hole, Right Angle

Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Limit Switches D2HW-BR201DR
SWITCH SNAP ACT SPDT 100MA 125V

SWITCH SNAP ACT SPDT 100MA 125V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 1219322-D2HW-BR201DR SW714-ND D2HW-BR201DR
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 11550 - 11850 Degrees - S9200A-G163-39 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 11550 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
Maximum AC Voltage Rating 250 volts
View Details
Limit switch attachment - DAPZ-SB-M-250AC-DR-AR - Festo Corporation
Specs
Connections Screw Terminal
Operating Temp -20 to 70 C (-4 to 158 F)
Maximum Current Rating 1.00E-3 to 5 amps
View Details