Aratas America LLC Switches - Limit Switches D2S-5L

Description
Win Source Part Number: 1376171-D2S-5L Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: D2S Package: Bulk Product Status: Active Base Product Number: D2S Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 5A (AC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Lever, Straight Termination Style: Solder Lug Operating Force: 150gf Release Force: 6.000gf Operating Position: 0.370" (9.4mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.039" (1.0mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376171-D2S-5L Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: D2S Package: Bulk Product Status: Active Base Product Number: D2S Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 5A (AC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Lever, Straight Termination Style: Solder Lug Operating Force: 150gf Release Force: 6.000gf Operating Position: 0.370" (9.4mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.039" (1.0mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1376171-D2S-5L - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1376171-D2S-5L
Switches - Limit Switches 1376171-D2S-5L
Win Source Part Number: 1376171-D2S-5L Category: Switches - Limit Switches Temperature Range - Operating: -25°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Mfr: Omron Electronics Inc-EMC Div Series: D2S Package: Bulk Product Status: Active Base Product Number: D2S Mounting Type: Chassis Mount HTSUS: 8536.50.7000 ECCN: EAR99 Current Rating (Amps): 5A (AC) Ingress Protection: IP67 - Dust Tight, Waterproof Circuit: SPDT Switch Function: On-Mom Voltage Rating - AC: 125 V Actuator Type: Lever, Straight Termination Style: Solder Lug Operating Force: 150gf Release Force: 6.000gf Operating Position: 0.370" (9.4mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.039" (1.0mm)

Win Source Part Number: 1376171-D2S-5L
Category: Switches - Limit Switches
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Omron Electronics Inc-EMC Div
Series: D2S
Package: Bulk
Product Status: Active
Base Product Number: D2S
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 5A (AC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPDT
Switch Function: On-Mom
Voltage Rating - AC: 125 V
Actuator Type: Lever, Straight
Termination Style: Solder Lug
Operating Force: 150gf
Release Force: 6.000gf
Operating Position: 0.370" (9.4mm)
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.039" (1.0mm)

Buy Now Datasheet
Limit Switches - D2S-5L-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
D2S-5L-ND
Limit Switches D2S-5L-ND
Switch SPDT Chassis Mount

Switch SPDT Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - D2S-5L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Limit Switches
D2S-5L
Switches - Limit Switches D2S-5L
MINIATURE BASIC SWITCH

MINIATURE BASIC SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Limit Switches
Product Number 1376171-D2S-5L D2S-5L-ND D2S-5L
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections Solder Terminal; Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Position switches with safety function - EX-335 Metal enclosure with actuator - EX-335 roller lever H - EX-Z4VH 335-11Z-RMS-3G/D -  - Schmersal Inc.
Specs
Normal State Normally Open; Normally Closed
Connections Screw Terminal; Screw terminals M20 x 1.5
Operating Temp -20 to 60 C (-4 to 140 F)
View Details
Electromechanical Limit Switch, Rotate From 6450 - 6750 Degrees - S9200A-G163-22 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 6450 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details