OMRON Automation and Safety Limit Switches D3C-2220

Description
Switch SPDT Through Hole
Request a Quote Datasheet
Description
Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - SW227-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
SW227-ND
Limit Switches SW227-ND
Switch SPDT Through Hole

Switch SPDT Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Snap Action, Limit Switches - D3C-2220
868024-D3C-2220
Snap Action, Limit Switches - D3C-2220 868024-D3C-2220
Manufacturer: Omron Win Source Part Number: 868024-D3C-2220 Series: D3C Operating Temperature Range: -20°C ~ 80°C Features: Switch SPDT Through Hole Package: Bulk Mounting: Through Hole Family Name: D3C Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.7000 Other Part Number: D3C2220, SW227

Manufacturer: Omron
Win Source Part Number: 868024-D3C-2220
Series: D3C
Operating Temperature Range: -20°C ~ 80°C
Features: Switch SPDT Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: D3C
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.7000
Other Part Number: D3C2220, SW227

Buy Now Datasheet
Switches - Limit Switches D3C-2220
SWITCH DETECTOR SPDT 100MA 30V

SWITCH DETECTOR SPDT 100MA 30V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number SW227-ND 868024-D3C-2220 D3C-2220
Product Name Limit Switches Snap Action, Limit Switches - D3C-2220 Switches - Limit Switches
Contact Type Momentary Contact
Switch Configuration Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Connections PC Pin
Operating Temp -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 14850 - 15150 Degrees - S9200A-G163-50 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 14850 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details