Aratas America LLC Limit Switches D2VW-5L2-2MS-0

Description
Switch SPST-NC Chassis Mount
Request a Quote Datasheet
Description
Switch SPST-NC Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switches - D2VW-5L2-2MS-0-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
D2VW-5L2-2MS-0-ND
Limit Switches D2VW-5L2-2MS-0-ND
Switch SPST-NC Chassis Mount

Switch SPST-NC Chassis Mount

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Limit Switches
1018744-D2VW-5L2-2MS-0
Switches - Limit Switches 1018744-D2VW-5L2-2MS-0
Win Source Part Number: 1018744-D2VW-5L2-2MS -0 Category: Switches>Limit Switches Series: D2VW Termination Style: Wire Leads Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 125 V Voltage Rating - DC: 30 V Standard Package: 10 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Lever, Roller Electrical Life: 100,000 Cycles Operating Force: 120gf Mechanical Life: 10,000,000 Cycles Release Force: 15gf Pretravel: 0.157" (4.0mm) Differential Travel: 0.031" (0.8mm) Overtravel: 0.062" (1.6mm) Operating Position: 0.815" (20.7mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) HTSUS: 8536.50.7000 Mfr: Omron Electronics Inc-EMC Div Other Names: D2VW5L22MS0 Base Product Number: D2VW

Win Source Part Number: 1018744-D2VW-5L2-2MS-0
Category: Switches>Limit Switches
Series: D2VW
Termination Style: Wire Leads
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 10
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 100,000 Cycles
Operating Force: 120gf
Mechanical Life: 10,000,000 Cycles
Release Force: 15gf
Pretravel: 0.157" (4.0mm)
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.062" (1.6mm)
Operating Position: 0.815" (20.7mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: D2VW5L22MS0
Base Product Number: D2VW

Buy Now Datasheet
Switches - Limit Switches - D2VW-5L2-2MS-0 - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
D2VW-5L2-2MS-0
Switches - Limit Switches D2VW-5L2-2MS-0
MINIATURE BASIC SWITCH

MINIATURE BASIC SWITCH

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number D2VW-5L2-2MS-0-ND 1018744-D2VW-5L2-2MS-0 D2VW-5L2-2MS-0
Product Name Limit Switches Switches - Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Closed
Switch Configuration Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST); SPST-NC
Connections Wire Leads
Operating Temp -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data