SWITCH SNAP ACT SPDT 100MA 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | D2MV01L21C2-ND | D2MV01L21C2 |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | Solder Terminal; "Solder, Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | -25 to 80 C (-13 to 176 F) |