Aratas America LLC Switches - Limit Switches D2JW-01K33-MD

Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1323784-D2JW-01K33-M D Category: Switches>Limit Switches Packaging: Bulk Termination Style: Wire Leads Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 30 V Standard Package: 20 Mounting: Chassis Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 100,000 Cycles Operating Force: 97gf Mechanical Life: 1,000,000 Cycles Release Force: 20gf Pretravel: 0.218" (5.5mm) Differential Travel: 0.025" (0.6mm) Overtravel: 0.045" (1.1mm) Operating Position: 0.406" (10.3mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.7000 Other Part Number: D2JW01K33MD,D2JW-01K 33-MD-ND,Z8543 Base Product Number: D2JW RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1323784-D2JW-01K33-M D Category: Switches>Limit Switches Packaging: Bulk Termination Style: Wire Leads Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 30 V Standard Package: 20 Mounting: Chassis Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 100,000 Cycles Operating Force: 97gf Mechanical Life: 1,000,000 Cycles Release Force: 20gf Pretravel: 0.218" (5.5mm) Differential Travel: 0.025" (0.6mm) Overtravel: 0.045" (1.1mm) Operating Position: 0.406" (10.3mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.7000 Other Part Number: D2JW01K33MD,D2JW-01K 33-MD-ND,Z8543 Base Product Number: D2JW RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Limit Switches - 1323784-D2JW-01K33-MD - Win Source Electronics
Laguna Hills, CA, United States
Switches - Limit Switches
1323784-D2JW-01K33-MD
Switches - Limit Switches 1323784-D2JW-01K33-MD
Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1323784-D2JW-01K33-M D Category: Switches>Limit Switches Packaging: Bulk Termination Style: Wire Leads Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 30 V Standard Package: 20 Mounting: Chassis Mount Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Lever, Simulated Roller Electrical Life: 100,000 Cycles Operating Force: 97gf Mechanical Life: 1,000,000 Cycles Release Force: 20gf Pretravel: 0.218" (5.5mm) Differential Travel: 0.025" (0.6mm) Overtravel: 0.045" (1.1mm) Operating Position: 0.406" (10.3mm) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA (DC) HTSUS: 8536.50.7000 Other Part Number: D2JW01K33MD,D2JW-01K 33-MD-ND,Z8543 Base Product Number: D2JW RoHS Status: RoHS Compliant

Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1323784-D2JW-01K33-MD
Category: Switches>Limit Switches
Packaging: Bulk
Termination Style: Wire Leads
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 30 V
Standard Package: 20
Mounting: Chassis Mount
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 100,000 Cycles
Operating Force: 97gf
Mechanical Life: 1,000,000 Cycles
Release Force: 20gf
Pretravel: 0.218" (5.5mm)
Differential Travel: 0.025" (0.6mm)
Overtravel: 0.045" (1.1mm)
Operating Position: 0.406" (10.3mm)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.7000
Other Part Number: D2JW01K33MD,D2JW-01K33-MD-ND,Z8543
Base Product Number: D2JW
RoHS Status: RoHS Compliant

Buy Now Datasheet
Limit Switches - Z8543-ND - DigiKey
Thief River Falls, MN, United States
Limit Switches
Z8543-ND
Limit Switches Z8543-ND
Switch SPST-NO Chassis Mount

Switch SPST-NO Chassis Mount

Buy Now Datasheet
Switches - Limit Switches - D2JW-01K33-MD - Acme Chip Technology Co., Limited
Shenzhen, China
Switches - Limit Switches
D2JW-01K33-MD
Switches - Limit Switches D2JW-01K33-MD
IMERSION-PROOF BASIC SWITCH

IMERSION-PROOF BASIC SWITCH

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Rotary Limit Switches Linear Limit Switches
Product Number 1323784-D2JW-01K33-MD Z8543-ND D2JW-01K33-MD
Product Name Switches - Limit Switches Limit Switches Switches - Limit Switches
Contact Type Momentary Contact
Normal State Normally Open
Switch Configuration Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Connections Wire Leads
Operating Temp -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 4350 - 4650 Degrees - S9200A-G163-15 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 4350 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Limit Switch - limit switch 2 - BARTEC
Specs
Operating Temp -31.67 to 29.44 C (-25 to 85 F)
Maximum Current Rating 2.5 amps
Maximum DC Voltage Rating 115 volts
View Details