Switch SPST-NC Chassis Mount
SWITCH SNAP ACT SPST-NC 3A 125V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | D2SW-3-2MS-ND | D2SW-3-2MS |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Normal State | Normally Closed | |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC | Single Pole, Single Throw (SPST); SPST-NC |
| Connections | Wire Leads | |
| Operating Temp | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |