Win Source Part Number: 1000167-D2SW-3L3M
Category: Switches>Limit Switches
Series: D2SW
Termination Style: Wire Leads
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 200
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Simulated Roller
Electrical Life: 200,000 Cycles
Operating Force: 60gf
Mechanical Life: 5,000,000 Cycles
Release Force: 6.118gf
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.040" (1.0mm)
Operating Position: 0.420" (10.7mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC/DC)
HTSUS: 8536.50.7000
Mfr: Omron Electronics Inc-EMC Div
Other Names: D2SW-3L3M-ND,D2SW3L3
Base Product Number: D2S
SWITCH SNAP ACTION SPDT 3A 125V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z11580-ND | 1000167-D2SW-3L3M | D2SW-3L3M |
| Product Name | Limit Switches | Switches - Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | ||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |
| Connections | Wire Leads | ||
| Operating Temp | -40 to 85 C (-40 to 185 F) |