Littelfuse, Inc. Surface Mount Varistor for AC Line Protection V320SM7

Description
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters
Request a Quote Datasheet
Description
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Varistor for AC Line Protection - V320SM7 - Littelfuse, Inc.
Rosemont, IL, United States
Surface Mount Varistor for AC Line Protection
V320SM7
Surface Mount Varistor for AC Line Protection V320SM7
The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters

The Littelfuse SM7 Series is a plastic-encapsulated surface-mount metal oxide varistor (MOV) transient voltage surge suppressor that is designed to be operated continuously across AC power lines. The series comprises a Nylon molded package with tin plated lead frame for soldering to board. The surface mount SM7 Series is based on radial 7mm internal varistor element with similar characteristics to the Littelfuse LA / ZA series of varistor. Electrical equivalent to leaded types LA/ZA series AC Voltage Rating 115 V to 510VAC rms No derating up to 85°C ambient Good solderability Available in tape and reel Application of Ac Power Meters

Supplier's Site Datasheet
Varistors, MOVs - F3552TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3552TR-ND
Varistors, MOVs F3552TR-ND
513.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

513.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet
Varistors, MOVs - F3552CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3552CT-ND
Varistors, MOVs F3552CT-ND
513.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

513.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet
Varistors, MOVs - F3552DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3552DKR-ND
Varistors, MOVs F3552DKR-ND
513.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

513.5V 1.2kA Varistor 1 Circuit Surface Mount, MLCV 2-SMD, J-Lead

Buy Now Datasheet
Varistor, Mov, 850V, Smd Rohs Compliant Littelfuse - 81AH9416 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 850V, Smd Rohs Compliant Littelfuse
81AH9416
Varistor, Mov, 850V, Smd Rohs Compliant Littelfuse 81AH9416
VARISTOR, MOV, 850V, SMD ROHS COMPLIANT: YES

VARISTOR, MOV, 850V, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V320SM7 F3552TR-ND 81AH9416
Product Name Surface Mount Varistor for AC Line Protection Varistors, MOVs Varistor, Mov, 850V, Smd Rohs Compliant Littelfuse
Mounting Option Surface Mount Technology Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-77594-ND - DigiKey
Specs
Mounting Option Through Hole; Other
View Details
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details