Littelfuse, Inc. Low to Medium Voltage Radial Leaded Varistor V33ZA2P

Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low to Medium Voltage Radial Leaded Varistor - V33ZA2P - Littelfuse, Inc.
Rosemont, IL, United States
Low to Medium Voltage Radial Leaded Varistor
V33ZA2P
Low to Medium Voltage Radial Leaded Varistor V33ZA2P
The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

The ZA Series of transient voltage surge suppressors are radial-lead varistors (MOVs) designed for use in the protection of low and medium-voltage circuits and systems. Typical applications include motor control, telecom, automotive systems, solenoid, and power supply circuits to protect circuit board components and maintain data integrity. These devices are available in five model sizes: 5, 7, 10, 14, and 20mm, and feature a wide V DC voltage range of 5.5V to 615V. See ZA Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F5401-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F5401-ND
Varistors, MOVs F5401-ND
33V 500A Varistor 1 Circuit Through Hole Disc 10mm

33V 500A Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Varistors
V33ZA2P
TVS/Fuse/Board Level Protection >> Varistors V33ZA2P
26V 20V 33V Plugin Varistors ROHS

26V 20V 33V Plugin Varistors ROHS

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Varistors Varistors Varistors
Product Number V33ZA2P F5401-ND V33ZA2P
Product Name Low to Medium Voltage Radial Leaded Varistor Varistors, MOVs TVS/Fuse/Board Level Protection >> Varistors
Lead Style Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
AMCV-2220H - AMCV-2220H-560-T - Abracon, LLC
Specs
Operating DC Voltage 56 volts
Operating AC Voltage 40 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
CHIP VARISTOR - AVRL161A1R1NTA - TDK Corporation
Specs
Operating DC Voltage 90 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers