Littelfuse, Inc. Varistors, MOVs V420LS40BP

Description
665V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
665V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V420LS40BP-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V420LS40BP-ND
Varistors, MOVs V420LS40BP-ND
665V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm

665V 6.5kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
Metal Oxide Varistor, 560V, 1060V, Radial; Capacitance, Cd Littelfuse - 58K7565 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 560V, 1060V, Radial; Capacitance, Cd Littelfuse
58K7565
Metal Oxide Varistor, 560V, 1060V, Radial; Capacitance, Cd Littelfuse 58K7565
METAL OXIDE VARISTOR, 560V, 1060V, RADIAL; Capacitance, Cd:600pF; Clamping Voltage 8/20us Max:1060V; Clamping Voltage Vc Max:1.06kV; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 560V, 1060V, RADIAL; Capacitance, Cd:600pF; Clamping Voltage 8/20us Max:1060V; Clamping Voltage Vc Max:1.06kV; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V420LS40BP-ND 58K7565
Product Name Varistors, MOVs Metal Oxide Varistor, 560V, 1060V, Radial; Capacitance, Cd Littelfuse
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-B72214P2301K101-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
3 suppliers
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details