Littelfuse, Inc. Varistors, MOVs V39CH8T

Description
39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Request a Quote Datasheet
Description
39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - F3454DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3454DKR-ND
Varistors, MOVs F3454DKR-ND
39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Varistors, MOVs - F3454CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3454CT-ND
Varistors, MOVs F3454CT-ND
39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Varistors, MOVs - F3454TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3454TR-ND
Varistors, MOVs F3454TR-ND
39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

39V 100A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
VARISTOR 39V 100A 2SMD - 461-V39CH8T - Utmel Electronic Limited
Hong Kong, China
VARISTOR 39V 100A 2SMD
461-V39CH8T
VARISTOR 39V 100A 2SMD 461-V39CH8T
VARISTOR 39V 100A 2SMD

VARISTOR 39V 100A 2SMD

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number F3454DKR-ND 461-V39CH8T
Product Name Varistors, MOVs VARISTOR 39V 100A 2SMD
Mounting Option Surface Mount Technology; Other Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 10 mm (0.3937 inch)
Mounting Option Through Hole
View Details
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details