Littelfuse, Inc. Low Profile Varistor V39RA8

Description
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.
Request a Quote Datasheet
Description
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Varistor - V39RA8 - Littelfuse, Inc.
Rosemont, IL, United States
Low Profile Varistor
V39RA8
Low Profile Varistor V39RA8
The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.

The RA Series transient surge suppressors are varistors (MOVs) supplied in a low-profile box that features a precise seating plane to increase mechanical stability for secure circuit-board mounting. This feature makes these devices suitable for industrial applications critical to vibration. Their construction permits operation up to 125°C (ambient) without derating. The RA series are available in voltage ratings up to 275V V M(AC)RMS and energy levels up to 140J. These varistors are used in automotive, motor control, telecommunication, and military applications.

Supplier's Site Datasheet
Varistors, MOVs - V39RA8-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V39RA8-ND
Varistors, MOVs V39RA8-ND
39V 250A Varistor 1 Circuit Through Hole Radial, Box

39V 250A Varistor 1 Circuit Through Hole Radial, Box

Buy Now Datasheet
Varistor Ra Series / Bulk Rohs Compliant Littelfuse - 09F2226 - Newark, An Avnet Company
Chicago, IL, United States
Varistor Ra Series / Bulk Rohs Compliant Littelfuse
09F2226
Varistor Ra Series / Bulk Rohs Compliant Littelfuse 09F2226
VARISTOR RA SERIES / BULK ROHS COMPLIANT: NO

VARISTOR RA SERIES / BULK ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V39RA8 V39RA8-ND 09F2226
Product Name Low Profile Varistor Varistors, MOVs Varistor Ra Series / Bulk Rohs Compliant Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
SPD Thermally Protected Varistor - LST2757VL2NT1 - Littelfuse, Inc.
Specs
Operating AC Voltage 275 volts
Operating Temperature -40 F (-40 C)
View Details
Varistors, MOVs - 535-AMCV-SS1210-850-152KTCT-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details