Littelfuse, Inc. High surge surface mount varistor SM10 V385SM10

Description
Littelfuse SM10 Varistor Series is the first surface-mount Metal Oxide Varistor (MOV) with ultra-high surge current handling capability, specifically designed for primary circuit transient voltage surge protection. The SM10 Varistor Series is constructed with an MOV disc and tin-plated terminals within a polymer molding package, which is fully qualified in lead-free soldering and compatible with both reflow and wave soldering process. High operating temperature:125 °C High surg energy / current absorption withstanding capability (130 Vac–230 Vac:15 pulses of 6 kV / 3kA) (250 Vac–625 Vac: 40 pulses of 6 kV / 3 kA) AEC-Q200 qualified Vertical surface mountable RoHS compliant, Halogen-free, and Pb-free
Request a Quote Datasheet
Description
Littelfuse SM10 Varistor Series is the first surface-mount Metal Oxide Varistor (MOV) with ultra-high surge current handling capability, specifically designed for primary circuit transient voltage surge protection. The SM10 Varistor Series is constructed with an MOV disc and tin-plated terminals within a polymer molding package, which is fully qualified in lead-free soldering and compatible with both reflow and wave soldering process. High operating temperature:125 °C High surg energy / current absorption withstanding capability (130 Vac–230 Vac:15 pulses of 6 kV / 3kA) (250 Vac–625 Vac: 40 pulses of 6 kV / 3 kA) AEC-Q200 qualified Vertical surface mountable RoHS compliant, Halogen-free, and Pb-free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High surge surface mount varistor SM10 - V385SM10 - Littelfuse, Inc.
Rosemont, IL, United States
High surge surface mount varistor SM10
V385SM10
High surge surface mount varistor SM10 V385SM10
Littelfuse SM10 Varistor Series is the first surface-mount Metal Oxide Varistor (MOV) with ultra-high surge current handling capability, specifically designed for primary circuit transient voltage surge protection. The SM10 Varistor Series is constructed with an MOV disc and tin-plated terminals within a polymer molding package, which is fully qualified in lead-free soldering and compatible with both reflow and wave soldering process. High operating temperature:125 °C High surg energy / current absorption withstanding capability (130 Vac–230 Vac:15 pulses of 6 kV / 3kA) (250 Vac–625 Vac: 40 pulses of 6 kV / 3 kA) AEC-Q200 qualified Vertical surface mountable RoHS compliant, Halogen-free, and Pb-free

Littelfuse SM10 Varistor Series is the first surface-mount Metal Oxide Varistor (MOV) with ultra-high surge current handling capability, specifically designed for primary circuit transient voltage surge protection. The SM10 Varistor Series is constructed with an MOV disc and tin-plated terminals within a polymer molding package, which is fully qualified in lead-free soldering and compatible with both reflow and wave soldering process. High operating temperature:125 °C High surg energy / current absorption withstanding capability (130 Vac–230 Vac:15 pulses of 6 kV / 3kA) (250 Vac–625 Vac: 40 pulses of 6 kV / 3 kA) AEC-Q200 qualified Vertical surface mountable RoHS compliant, Halogen-free, and Pb-free

Supplier's Site Datasheet
Varistors, MOVs - 18-V385SM10DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V385SM10DKR-ND
Varistors, MOVs 18-V385SM10DKR-ND
VARISTOR 620V 5KA 2SMD JLEAD

VARISTOR 620V 5KA 2SMD JLEAD

Buy Now Datasheet
Varistors, MOVs - 18-V385SM10TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V385SM10TR-ND
Varistors, MOVs 18-V385SM10TR-ND
VARISTOR 620V 5KA 2SMD JLEAD

VARISTOR 620V 5KA 2SMD JLEAD

Buy Now Datasheet
Varistors, MOVs - 18-V385SM10CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V385SM10CT-ND
Varistors, MOVs 18-V385SM10CT-ND
VARISTOR 620V 5KA 2SMD JLEAD

VARISTOR 620V 5KA 2SMD JLEAD

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V385SM10 18-V385SM10DKR-ND
Product Name High surge surface mount varistor SM10 Varistors, MOVs
Mounting Option Surface Mount Technology Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Mounting Option Through Hole
View Details