Littelfuse, Inc. High Energy Industrial Varistor Series V351HA40

Description
HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.
Request a Quote Datasheet
Description
HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V351HA40 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V351HA40
High Energy Industrial Varistor Series V351HA40
HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.

HA Series transient surge suppressors are industrial hgh energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. The design of the HA Series of metal oxide varistors provide rigid terminals for screw mounting. Also available in a clipped lead version for through hole board placement or to accommodate soldered leads-designation “HC”.

Supplier's Site Datasheet
Varistors, MOVs - V351HA40-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V351HA40-ND
Varistors, MOVs V351HA40-ND
549.5V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs

549.5V 40kA Varistor 1 Circuit Bolt Mount Disc 40mm, Formed Tabs

Buy Now Datasheet
Metal-Oxide Varistor (Mov),350V V(Rms),40Ka I(Tm),radial Rohs Compliant Littelfuse - 93K1282 - Newark, An Avnet Company
Chicago, IL, United States
Metal-Oxide Varistor (Mov),350V V(Rms),40Ka I(Tm),radial Rohs Compliant Littelfuse
93K1282
Metal-Oxide Varistor (Mov),350V V(Rms),40Ka I(Tm),radial Rohs Compliant Littelfuse 93K1282
Metal-Oxide Varistor (MOV),350V V(RMS),40kA I(TM),Radial RoHS Compliant: Yes

Metal-Oxide Varistor (MOV),350V V(RMS),40kA I(TM),Radial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V351HA40 V351HA40-ND 93K1282
Product Name High Energy Industrial Varistor Series Varistors, MOVs Metal-Oxide Varistor (Mov),350V V(Rms),40Ka I(Tm),radial Rohs Compliant Littelfuse
Operating DC Voltage 604 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVRM0603C200MT150N - TDK Corporation
Specs
Operating DC Voltage 16 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
 - VMO05 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 5 mm (0.1969 inch)
Mounting Option Through Hole
View Details