Littelfuse, Inc. High Energy Packaged Industrial Varistor V321BA60

Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOV) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA modelsa are rated from 130 to 880V M(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface. This package design provides both complete electrical isolation of the disk subassembly, and rigid terminals to insure secure wire contacts. Remove 'a package surface' second occurance.See BA/BB Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOV) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA modelsa are rated from 130 to 880V M(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface. This package design provides both complete electrical isolation of the disk subassembly, and rigid terminals to insure secure wire contacts. Remove 'a package surface' second occurance.See BA/BB Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Packaged Industrial Varistor - V321BA60 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Packaged Industrial Varistor
V321BA60
High Energy Packaged Industrial Varistor V321BA60
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOV) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA modelsa are rated from 130 to 880V M(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface. This package design provides both complete electrical isolation of the disk subassembly, and rigid terminals to insure secure wire contacts. Remove 'a package surface' second occurance.See BA/BB Series Device Ratings and Specifications table for part number and brand information.

The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOV) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA modelsa are rated from 130 to 880V M(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface. This package design provides both complete electrical isolation of the disk subassembly, and rigid terminals to insure secure wire contacts. Remove 'a package surface' second occurance.See BA/BB Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F4093-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F4093-ND
Varistors, MOVs F4093-ND
510V 50kA Varistor 1 Circuit Chassis Mount Encased Disc

510V 50kA Varistor 1 Circuit Chassis Mount Encased Disc

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V321BA60 F4093-ND
Product Name High Energy Packaged Industrial Varistor Varistors, MOVs
Operating DC Voltage 561 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVR-M1608C220KT6AB - TDK Corporation
Specs
Operating DC Voltage 19.8 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
 - VMO20 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Mounting Option Through Hole
View Details