Littelfuse, Inc. High Energy Industrial Varistor Series V321HC32

Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM =25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting – Designation "HC" No derating up to 85ºC ambient
Request a Quote Datasheet
Description
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM =25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting – Designation "HC" No derating up to 85ºC ambient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V321HC32 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V321HC32
High Energy Industrial Varistor Series V321HC32
HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM =25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting – Designation "HC" No derating up to 85ºC ambient

HC Series transient surge suppressors are industrial high energy metal-oxide varistors (MOVs). They are designed to provide secondary surge protection in the outdoor and servie entrance environment (distribution panels) of buildings, and also in industrial applications for motor controls and power supplies used in the oil-drilling, mining, and transportation fields. Clipped lead design for through hole board placement or to accommodate soldered leads. RoHS compliant and Lead–free Wide operating voltage range VM(AC)RMS 110 V to 750 V Two disc sizes available 32mm and 40mm High energy absorption capability WTM = 170J to 1050J High peak pulse current capability, ITM =25,000A to 40,000A Rigid terminals for secure mounting Available in trimmed version for through hole board mounting – Designation "HC" No derating up to 85ºC ambient

Supplier's Site Datasheet
Varistors, MOVs - V321HC32-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V321HC32-ND
Varistors, MOVs V321HC32-ND
510V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs

510V 25kA Varistor 1 Circuit Bolt Mount Disc 32mm, Formed Tabs

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V321HC32 V321HC32-ND
Product Name High Energy Industrial Varistor Series Varistors, MOVs
Operating DC Voltage 561 volts
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 478-2512-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details