Littelfuse, Inc. Axial Leaded Varistor Series V390MA6B

Description
The MA Series of Transient surge suppressors are axial-lead metal oxide varistors (MOVs) for use in a wide variety of board level industrial and commercial electronic equipment. They are intended to protect components and signal/data lines from low energy transients where the small axial lead package is required. The MA Series is offered with standard (S suffix) or tightened (B suffix) clamping voltage. See MA Series Device Ratins and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The MA Series of Transient surge suppressors are axial-lead metal oxide varistors (MOVs) for use in a wide variety of board level industrial and commercial electronic equipment. They are intended to protect components and signal/data lines from low energy transients where the small axial lead package is required. The MA Series is offered with standard (S suffix) or tightened (B suffix) clamping voltage. See MA Series Device Ratins and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Leaded Varistor Series - V390MA6B - Littelfuse, Inc.
Rosemont, IL, United States
Axial Leaded Varistor Series
V390MA6B
Axial Leaded Varistor Series V390MA6B
The MA Series of Transient surge suppressors are axial-lead metal oxide varistors (MOVs) for use in a wide variety of board level industrial and commercial electronic equipment. They are intended to protect components and signal/data lines from low energy transients where the small axial lead package is required. The MA Series is offered with standard (S suffix) or tightened (B suffix) clamping voltage. See MA Series Device Ratins and Specifications table for part number and brand information.

The MA Series of Transient surge suppressors are axial-lead metal oxide varistors (MOVs) for use in a wide variety of board level industrial and commercial electronic equipment. They are intended to protect components and signal/data lines from low energy transients where the small axial lead package is required. The MA Series is offered with standard (S suffix) or tightened (B suffix) clamping voltage. See MA Series Device Ratins and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F2304-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F2304-ND
Varistors, MOVs F2304-ND
390V 100A Varistor 1 Circuit Through Hole SOD-83A Axial

390V 100A Varistor 1 Circuit Through Hole SOD-83A Axial

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V390MA6B F2304-ND
Product Name Axial Leaded Varistor Series Varistors, MOVs
Lead Style Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-3765-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details