Littelfuse, Inc. Varistors, MOVs V33ZA70

Description
33V 2kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet
Description
33V 2kA Varistor 1 Circuit Through Hole Disc 20mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V33ZA70-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V33ZA70-ND
Varistors, MOVs V33ZA70-ND
33V 2kA Varistor 1 Circuit Through Hole Disc 20mm

33V 2kA Varistor 1 Circuit Through Hole Disc 20mm

Buy Now Datasheet
VARISTOR 29.5V 2KA DISC 20MM - 461-V33ZA70 - Utmel Electronic Limited
Hong Kong, China
VARISTOR 29.5V 2KA DISC 20MM
461-V33ZA70
VARISTOR 29.5V 2KA DISC 20MM 461-V33ZA70
VARISTOR 29.5V 2KA DISC 20MM

VARISTOR 29.5V 2KA DISC 20MM

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Varistors Varistors
Product Number V33ZA70-ND 461-V33ZA70
Product Name Varistors, MOVs VARISTOR 29.5V 2KA DISC 20MM
Mounting Option Through Hole; Other Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - VMO10 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 10 mm (0.3937 inch)
Mounting Option Through Hole
View Details
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details