Littelfuse, Inc. High Energy Industrial Varistor Series V351HF34

Description
The HB34, HF34, and HG34 Series of transient surgesuppressors are industrial high-energy Metal-OxideVaristors (MOVs). They are designed to provide surgesuppression in the AC mains outdoor and service entranceenvironment (distribution panels) of buildings. Applicationsalso include industrial heavy motors, controls, and powersupplies such as used in the oil-drilling, mining, andtransportation fields, including HVAC and motor/generator Lead-Free, HalogenFree and RoHS Compliant available Wide operating voltage range VM(AC)RMS 110 V to 750 V High energy absorption capability WTM = 220J to 1050J High peak pulse current capability ITM = 40,000A Rigid terminals for secure through-hole solder mounting No derating up to 85ºC ambient
Request a Quote Datasheet
Description
The HB34, HF34, and HG34 Series of transient surgesuppressors are industrial high-energy Metal-OxideVaristors (MOVs). They are designed to provide surgesuppression in the AC mains outdoor and service entranceenvironment (distribution panels) of buildings. Applicationsalso include industrial heavy motors, controls, and powersupplies such as used in the oil-drilling, mining, andtransportation fields, including HVAC and motor/generator Lead-Free, HalogenFree and RoHS Compliant available Wide operating voltage range VM(AC)RMS 110 V to 750 V High energy absorption capability WTM = 220J to 1050J High peak pulse current capability ITM = 40,000A Rigid terminals for secure through-hole solder mounting No derating up to 85ºC ambient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V351HF34 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V351HF34
High Energy Industrial Varistor Series V351HF34
The HB34, HF34, and HG34 Series of transient surgesuppressors are industrial high-energy Metal-OxideVaristors (MOVs). They are designed to provide surgesuppression in the AC mains outdoor and service entranceenvironment (distribution panels) of buildings. Applicationsalso include industrial heavy motors, controls, and powersupplies such as used in the oil-drilling, mining, andtransportation fields, including HVAC and motor/generator Lead-Free, HalogenFree and RoHS Compliant available Wide operating voltage range VM(AC)RMS 110 V to 750 V High energy absorption capability WTM = 220J to 1050J High peak pulse current capability ITM = 40,000A Rigid terminals for secure through-hole solder mounting No derating up to 85ºC ambient

The HB34, HF34, and HG34 Series of transient surgesuppressors are industrial high-energy Metal-OxideVaristors (MOVs). They are designed to provide surgesuppression in the AC mains outdoor and service entranceenvironment (distribution panels) of buildings. Applicationsalso include industrial heavy motors, controls, and powersupplies such as used in the oil-drilling, mining, andtransportation fields, including HVAC and motor/generator Lead-Free, HalogenFree and RoHS Compliant available Wide operating voltage range VM(AC)RMS 110 V to 750 V High energy absorption capability WTM = 220J to 1050J High peak pulse current capability ITM = 40,000A Rigid terminals for secure through-hole solder mounting No derating up to 85ºC ambient

Supplier's Site Datasheet
Varistors, MOVs - V351HF34-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V351HF34-ND
Varistors, MOVs V351HF34-ND
549.5V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs

549.5V 40kA Varistor 1 Circuit Bolt Mount Square 34mm, Tabs

Buy Now Datasheet
Hf Varistor 34Mm Rohs / Lead Free / Bulk Littelfuse - 93K1284 - Newark, An Avnet Company
Chicago, IL, United States
Hf Varistor 34Mm Rohs / Lead Free / Bulk Littelfuse
93K1284
Hf Varistor 34Mm Rohs / Lead Free / Bulk Littelfuse 93K1284
HF VARISTOR 34MM ROHS / LEAD FREE / BULK

HF VARISTOR 34MM ROHS / LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V351HF34 V351HF34-ND 93K1284
Product Name High Energy Industrial Varistor Series Varistors, MOVs Hf Varistor 34Mm Rohs / Lead Free / Bulk Littelfuse
Operating DC Voltage 604 volts
Unlock Full Specs
to access all available technical data

Similar Products

NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 495-77578-3-ND - DigiKey
Specs
Mounting Option Through Hole; Other
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
2 suppliers
 - VMO07 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 7 mm (0.2756 inch)
Mounting Option Through Hole
View Details